DigiKey Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| 2-CONDUCTOR MODULAR PCB CONNECTO | |
| 2-CONDUCTOR PCB TERMINAL BLOCK; | |
| BOARD-TO-BOARD LINK; 10-POLE; BL | |
| BOARD-TO-BOARD LINK; 2-POLE; BLA | |
| BOARD-TO-BOARD LINK; 3-POLE; BLA | |
| BOARD-TO-BOARD LINK; 4-POLE; BLA | |
| BOARD-TO-BOARD LINK; 5-POLE; BLA | |
| BOARD-TO-BOARD LINK; 6-POLE; BLA | |
| BOARD-TO-BOARD LINK; 7-POLE; BLA | |
| BOARD-TO-BOARD LINK; 8-POLE; BLA | |
| BOARD-TO-BOARD LINK; 9-POLE; BLA | |
| CONN BARRIER STRP 25CIRC 0.375" | |
| DOUBLE-DECK PCB TERMINAL BLOCK; | |
| FEED-THROUGH TERMINAL BLOCK, PUS | |
| MULTI-TIER MODULAR TERMINAL, PUS | |
| PCB TERMINAL BLOCK PUSH-BUTTON 0 | |
| PCB TERMINAL BLOCK; 2.5 MM; PIN | |
| PCB TERMINAL BLOCK; FINGER-OPERA | |
| PCB TERMINAL BLOCK; PUSH-BUTTON; | |
| PE TERMINAL, PUSH IN, 4 MM, 32 A | |
| PE TERMINAL, PUSH IN, 4 MM, 800 | |
| PLUG (TERMINAL), PUSH IN, 4 MM, | |
| POTENTIAL DISTRIBUTOR TERMINAL, | |
| SINGLE- AND MULTI-POLE TERMINAL | |
| SOLDER PIN STRIPS WITH LOCKING L | |
| STACKABLE 2-CONDUCTOR PCB TERMIN | |
| STACKABLE PCB TERMINAL BLOCK FIN | |
| STACKABLE PCB TERMINAL BLOCK; 2. | |
| STACKABLE PCB TERMINAL BLOCK; PU | |
| TERM BLOCK, PUSH IN, 35 MM2, 100 | |
| TOP1.5GS16/180 5 2ST GN |
| << Prev | Next >> |