WAGO Terminal Blocks - Headers, Plugs and Sockets 231-316/026-000

Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-316/026-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-316/026-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-316/026-000-ND
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Buy Now Datasheet
Terminal Block Pluggable 16 Position, 28-12Awg; Pitch Spacing Wago - 79K2205 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 28-12Awg; Pitch Spacing Wago
79K2205
Terminal Block Pluggable 16 Position, 28-12Awg; Pitch Spacing Wago 79K2205
TERMINAL BLOCK PLUGGABLE 16 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:16Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-231-316/026-000-ND 79K2205
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 16 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-11D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - 2002-2407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers