WAGO Terminal Blocks Unreviewed 231-632

Description
Terminal Blocks Unreviewed
Request a Quote Datasheet
Description
Terminal Blocks Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks Unreviewed - 231-632 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
231-632
Terminal Blocks Unreviewed 231-632
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-632-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-632-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-632-ND
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Buy Now Datasheet
Terminal Block, Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago - 28K8449 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago
28K8449
Terminal Block, Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago 28K8449
TERMINAL BLOCK, PLUGGABLE, 2 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 231-632 2946-231-632-ND 28K8449
Product Name Terminal Blocks Unreviewed Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Quick Fit Terminal Strip - 4058 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick-Fit
# of Contacts 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2398.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details