INTERFACE MOD DSUB FMALE 37POS
Terminal Block Interface Modules VIP-3/SC/D37SUB/F 37P FEMALE DSUB
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-2272-ND | 2315191 |
| Product Name | Terminal Blocks - Interface Modules | Terminal Block Interface Modules |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | -20 to 50 C (-4 to 122 F) |
| North American | 12 to 24 AWG | 24 to 12 AWG |
| Voltage Rating | 125 volts | 125 volts |