1-CONDUCTOR FEMALE PLUG; 2.5 MM;
TERMINAL BLOCK PLUGGABLE 24 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:24Position
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-231-324/026-000-ND | 79K2207 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block Pluggable 24 Position, 28-12Awg; Pitch Spacing Wago |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Operating Temperature | -60 to 85 C (-76 to 185 F) | |
| Terminal Block Type | Single Feed Through |