WAGO 5MM MALE CONN. 8 CKT 231-608

Description
5MM MALE CONN. 8 CKT
Request a Quote Datasheet
Description
5MM MALE CONN. 8 CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM MALE CONN. 8 CKT - 231-608 - Heilind Electronics, Inc.
Wilmington, MA, United States
5MM MALE CONN. 8 CKT
231-608
5MM MALE CONN. 8 CKT 231-608
5MM MALE CONN. 8 CKT

5MM MALE CONN. 8 CKT

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-608-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-608-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-608-ND
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Buy Now Datasheet
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Wago - 28K8386 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Wago
28K8386
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Wago 28K8386
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 231-608 2946-231-608-ND 28K8386
Product Name 5MM MALE CONN. 8 CKT Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175-4-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options Screw Mount
Termination Options Screw Clamp
Features Cover
View Details
Sensor supply terminal block - 2000-5352/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers