DigiKey Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38 40 50 60 70 73
Product Name Notes
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
1-CONDUCTOR FEMALE PLUG; ANGLED;
1-CONDUCTOR FEMALE PLUG; CLAMPIN
1-CONDUCTOR FEMALE PLUG; LOCKING
1-CONDUCTOR FEMALE PLUG; SNAP-IN
1-CONDUCTOR MALE CONNECTOR; 2.5
1-CONDUCTOR MALE CONNECTOR; 24-P
1-CONDUCTOR MALE CONNECTOR; CLAM
1-CONDUCTOR MALE CONNECTOR; SNAP
1-CONDUCTOR MALE CONNECTOR; THRE
FEMALE CONNECTOR FOR RAIL-MOUNT
INTERFACE MOD DSUB FMALE 15POS
INTERFACE MOD DSUB FMALE 25POS
INTERFACE MOD DSUB FMALE 26POS
INTERFACE MOD DSUB FMALE 44POS
INTERFACE MOD DSUB FMALE 62POS
INTERFACE MOD DSUB FMALE 9POS
INTERFACE MOD DSUB MALE 15POS
INTERFACE MOD DSUB MALE 25POS
INTERFACE MOD DSUB MALE 26POS
INTERFACE MOD DSUB MALE 37POS
INTERFACE MOD DSUB MALE 44POS
INTERFACE MOD DSUB MALE 50POS
INTERFACE MOD DSUB MALE 62POS
INTERFACE MOD DSUB MALE 9POS
INTERFACE MOD HDR 14POS 12-24AWG
INTERFACE MOD HDR 16POS 12-24AWG
INTERFACE MOD HDR 20POS 12-24AWG
INTERFACE MOD HDR 32POS 12-24AWG
INTERFACE MOD HDR 40POS 12-24AWG
INTERFACE MOD HDR 40POS 14-24AWG
INTERFACE MOD HDR 50POS 12-24AWG
INTERFACE MOD HDR 50POS 14-26AWG
INTERFACE MOD HDR 60POS 12-24AWG
INTERFACE MOD HDR DUAL 14POS
PCB TERMINAL BLOCK; 2.5 MM; PIN
THR MALE HEADER; 1.0 X 1.0 MM SO
THR MALE HEADER; 1.2 X 1.2 MM SO
THT FEMALE HEADER; 0.6 X 1.0 MM
THT MALE HEADER; 1.0 X 1.0 MM SO
THT MALE HEADER; 1.2 X 1.2 MM SO
WIREMATE 2-PIECE 5MM CONN ASSY,
WIREMATE 2-PIECE 5MM HDR ASSY, 2
WIREMATE 2-PIECE 5MM HDR ASSY, 3
WIREMATE 2-PIECE 5MM HDR ASSY, 4
WIREMATE 2-PIECE 5MM HDR ASSY, 5
WIREMATE 2-PIECE 5MM HDR ASSY, 6
WIREMATE 2-PIECE 5MM HDR ASSY, 7
WIREMATE 2-PIECE 5MM HDR ASSY, 8
WIREMATE 2-PIECE 8MM CONN ASSY,
WIREMATE 2-PIECE 8MM HDR ASSY, 2
WIREMATE 2-PIECE 8MM HDR ASSY, 3
WIREMATE 2-PIECE 8MM HDR ASSY, 4
WIREMATE 2-PIECE 8MM HDR ASSY, 5
WIREMATE 2-PIECE 8MM HDR ASSY, 6
WIREMATE 2-PIECE 8MM HDR ASSY, 7
WIREMATE 2-PIECE 8MM HDR ASSY, 8

<< Prev Next >>