PHOENIX CONTACT USA Interface Modules 2315269

Description
Phoenix Contact 2315269 Interface Module
Request a Quote Datasheet
Description
Phoenix Contact 2315269 Interface Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 6670096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Modules
6670096
Interface Modules 6670096
Phoenix Contact 2315269 Interface Module

Phoenix Contact 2315269 Interface Module

Supplier's Site
Terminal Blocks - Power Distribution - 277-2006-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Power Distribution
277-2006-ND
Terminal Blocks - Power Distribution 277-2006-ND
PWR DISTRIB BLOCK 2POS 15A 250V

PWR DISTRIB BLOCK 2POS 15A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2315269
Terminal Block Interface Modules 2315269
Terminal Block Interface Modules VIP-2/SC/PDM-2/24 2POWER 12DIST

Terminal Block Interface Modules VIP-2/SC/PDM-2/24 2POWER 12DIST

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6670096 277-2006-ND 2315269
Product Name Interface Modules Terminal Blocks - Power Distribution Terminal Block Interface Modules
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 2 2
Orientation 180°; Straight
Termination Options Screw Clamp Screw Clamp; Screw
Terminal Block Type Power Distribution Blocks Terminal Block Interface Modules
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2004-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details