THT MALE HEADER; 1.2 X 1.2 MM SO
Terminal Blocks Unreviewed
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-231-563/108-000-ND | 231-563/108-000 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks Unreviewed |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Features | Mounting Flange | |
| Operating Temperature | -60 to 100 C (-76 to 212 F) | |
| Terminal Block Type | Single Feed Through |