WAGO Terminal Blocks - Headers, Plugs and Sockets 231-320/026-000

Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-320/026-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-320/026-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-320/026-000-ND
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Buy Now Datasheet
Terminal Block Pluggable 20 Position, 28-12Awg; Pitch Spacing Wago - 79K2206 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 20 Position, 28-12Awg; Pitch Spacing Wago
79K2206
Terminal Block Pluggable 20 Position, 28-12Awg; Pitch Spacing Wago 79K2206
TERMINAL BLOCK PLUGGABLE 20 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:20Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 20 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:20Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-231-320/026-000-ND 79K2206
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 20 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HD-334-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers