PHOENIX CONTACT USA Interface Modules 2315023

Description
Phoenix Contact 2315023 Interface Module
Request a Quote Datasheet
Description
Phoenix Contact 2315023 Interface Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 6669964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Modules
6669964
Interface Modules 6669964
Phoenix Contact 2315023 Interface Module

Phoenix Contact 2315023 Interface Module

Supplier's Site
Terminal Blocks - Interface Modules - 277-2262-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Interface Modules
277-2262-ND
Terminal Blocks - Interface Modules 277-2262-ND
INTERFACE MOD HDR 14POS 12-24AWG

INTERFACE MOD HDR 14POS 12-24AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminal Block Interface Modules
2315023
Terminal Block Interface Modules 2315023
Terminal Block Interface Modules VIP-2/SC/FLK14 14P RBBN PLUG

Terminal Block Interface Modules VIP-2/SC/FLK14 14P RBBN PLUG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 6669964 277-2262-ND 2315023
Product Name Interface Modules Terminal Blocks - Interface Modules Terminal Block Interface Modules
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 14 14
Orientation 180°; Straight
Operating Temperature -20 to 50 C (-4 to 122 F) -20 to 50 C (-4 to 122 F)
North American 12 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Double-deck terminal block - Through terminal block - 2000-2203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers