WAGO Terminal Blocks - Headers, Plugs and Sockets 231-607/114-000

Description
1-CONDUCTOR MALE CONNECTOR; SNAP
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; SNAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-607/114-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-607/114-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-607/114-000-ND
1-CONDUCTOR MALE CONNECTOR; SNAP

1-CONDUCTOR MALE CONNECTOR; SNAP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-231-607/114-000-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Ejector Latches
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 5 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6793 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details