WAGO Terminal Blocks Unreviewed 231-335/001-000

Description
Terminal Blocks Unreviewed
Request a Quote Datasheet
Description
Terminal Blocks Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks Unreviewed - 231-335/001-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
231-335/001-000
Terminal Blocks Unreviewed 231-335/001-000
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-335/001-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-335/001-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-335/001-000-ND
THT MALE HEADER; 1.0 X 1.0 MM SO

THT MALE HEADER; 1.0 X 1.0 MM SO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11179596 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11179596
Terminal Blk/Strip Wiring Dev 11179596
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN, STRAIGHT, PIN SPACING 5.08 MM, 5-POLE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN, STRAIGHT, PIN SPACING 5.08 MM, 5-POLE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 231-335/001-000 2946-231-335/001-000-ND 11179596
Product Name Terminal Blocks Unreviewed Terminal Blocks - Headers, Plugs and Sockets Terminal Blk/Strip Wiring Dev
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2731 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details