The M2012S2D1W01/CUL is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a .200" (5.08mm) bat toggle and a .291" (7.4mm) threaded splashproof bushing with D-flat design, meeting IP67 per IEC60529. The switch has a 25° angle of throw, brass toggle with chrome plating, stainless steel frame, and a UL94V-0 rated diallyl phthalate case. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with 10 milliohms maximum contact resistance and 1,000 megohms minimum insulation resistance. It operates from -30°C to +85°C and is UL and CSA recognized with the "/CUL" suffix. Mounting torque is 1.5 Nm for single nut or 3.0 Nm for double nut. Terminals are epoxy sealed and compatible with surface mount and through-hole mounting.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2D1W01/CUL | M2012S2D1W01/CUL | 2300-M2012S2D1W01/CUL |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount |