The Toggle Switch, SPST, 6A, 125Vac, Panel (part number 10X5822) is designed for panel mounting and features a single pole, single throw (SPST) configuration. It has a maximum current rating of 6A at 125V AC and is suitable for various applications requiring reliable on-off switching. The switch is constructed with a brass toggle and a molded diallyl phthalate resin case, which has a UL flammability rating of 94V-0. It operates effectively within an ambient temperature range of -30°C to +85°C (-22°F to +185°F) and can withstand humidity levels of 90-95% for 96 hours at 40°C (104°F). The switch also boasts a mechanical life of at least 100,000 operations and an electrical life of 25,000 operations minimum for silver contacts. Additional features include high insulating barriers for increased circuit isolation and epoxy-sealed terminals to prevent contamination. This switch is RoHS compliant and offers options for splashproof bushing configurations that meet IP67 standards.
Toggle Switch SPST Panel Mount
Toggle Switches SPST QUICK CONNECT
TOGGLE SWITCH, SPST, 6A, 125VAC, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:M Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPST 6A 125V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-3072-ND | M2011SS1W02 | 10X5822 | M2011SS1W02 |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Spst, 6A, 125Vac, Panel; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |