The M2012S2S1W03 is a bushing-mount miniature toggle switch from the Series M, featuring a single-pole double-throw (SPDT) circuit with a .200" (5.08mm) bat lever and a .350" (8.9mm) threaded bushing with keyway. It has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch supports a resistive load of 6A at 125V AC and 3A at 250V AC with silver-plated contacts, and operates within a temperature range of -30°C to +85°C. It includes an antirotation design, epoxy-sealed terminals, and a 25° angle of throw. The part is not UL or CSA marked unless specifically ordered with those designations.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-ON .200 BAT 1/4" BUSHING PC TERMINAL
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2S1W03 | 2300-M2012S2S1W03 | M2012S2S1W03 | M2012S2S1W03 | M2012S2S1W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |