The NKK Switches Toggle Switch (part number 10X5815) is a single-pole, single-throw (SPST) switch designed for panel mounting. It has an electrical capacity of 6A at 125V AC and 3A at 250V AC, making it suitable for various applications requiring reliable on-off control. The switch features a robust mechanical life of at least 100,000 operations and an electrical life of 25,000 operations at its maximum rated load. Constructed with a brass toggle and a molded diallyl phthalate case rated UL94V-0 for flammability, it ensures durability and safety in operation. The switch operates effectively within an ambient temperature range of -30°C to +85°C and can withstand high humidity levels. It also includes features such as anti-rotation and anti-jamming designs to enhance reliability during use. The switch is RoHS compliant, ensuring it meets environmental standards. Engineers considering this switch should note its suitability for applications requiring a compact, reliable toggle switch with a good balance of electrical and mechanical performance.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPST Panel Mount
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPST 6A 125V
Toggle Switches ON-NONE-OFF SPST
NKK Series M miniature toggle switches are built to function most anywhere you put them. Antirotation, antijamming design protects contacts from damage due to excessive forces on the actuator. High insulating barriers increase isolation of circuits in multipole devices and provide added protection to contact points. Epoxy sealed terminals prevent entry of solder flux and other contaminants.
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011SS1W01 | 2300-M2011SS1W01 | M2011SS1W01 | 360-2827-ND | 10X5815 | M2011SS1W01 | M2011SS1W01 | 70192043 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches | SWITCH,TOGGLE,SUBMINIATURE,BAT LEVER,THREADED BUSHING,SOLDER LUG,SPST,ON-NONE-OF |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-Off | On-None-Off | |||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | Solder Terminals |