The M2012SS1G01 is a bushing mount miniature toggle switch from the Series M, featuring a single-pole, double-throw (SPDT) circuit with a 0.200" (5.08mm) bat toggle and a 0.350" (8.9mm) threaded bushing with keyway. It has gold-plated contacts rated for logic-level operation: 0.4VA maximum at 28V AC/DC, with contact resistance up to 20 milliohms and 50,000 electrical operations minimum. The case is diallyl phthalate resin with UL94V-0 rating. Terminals are epoxy sealed, and the toggle operates at a 25° throw angle. Operating temperature ranges from -30°C to +85°C. Mounting torque is 1.5 Nm with a double nut or 0.7 Nm with a single nut. Splashproof and certified variants require additional markings not included in this part number.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Toggle Switches SPDT ON-NONE-ON
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS1G01 | M2012SS1G01 | 2300-M2012SS1G01 | 10X6003 | M2012SS1G01 | M2012SS1G01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 0.4000 amps | 0.1000 amps | 0.1000 amps |