The M2012S2A2W30/UC is a single-pole, double-throw (SPDT) angle-mount miniature toggle switch from Series M, designed for PCB use with right-angle terminals. It features a .200" (5.08mm) bat toggle, a .280" (7.1mm) smooth bushing with keyway, and silver contacts rated for 6A at 125V AC and 3A at 250V AC. The switch has a .150" (3.81mm) terminal spacing and overall dimensions of .200" width, .270" height, and .500" depth. The part is supplied without UL, cULus, or CSA marking unless specified.
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
ANGLE PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-ON .200 BAT .280 BUSHING RA PC W/CUL
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2A2W30/UC | M2012S2A2W30/UC | M2012S2A2W30/UC-ND | 2300-M2012S2A2W30/UC | M2012S2A2W30/UC | M2012S2A2W30/UC |
| Product Name | Angle PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |