The M2012B2B1W01 is a bushing mount miniature toggle switch from Series M, featuring a large bat lever and splashproof threaded bushing (B1) that meets IP67 per IEC60529. The case is diallyl phthalate resin (UL94V-0), with a chrome-plated brass toggle and stainless steel frame. Contacts are silver alloy (code W), rated for 6A at 125V AC and 3A at 250V AC resistive load, with 10 milliohms max contact resistance and 1,000 megohms min insulation resistance. Operating temperature range is -30°C to +85°C. Mechanical life is 100,000 operations. Mounting torque is 1.5 Nm with a double nut. Angle of throw is 25°. Terminals are epoxy sealed. UL and CSA recognition requires specified marking.
BUSHING MOUNT MINIATURE TOGGLE
Win Source Part Number: 1376001-M2012B2B1W01
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: NKK Switches
Series: M
Package: Bulk
Product Status: Last Time Buy
Features: Epoxy Sealed Terminals
Base Product Number: M2012B2
Mounting Type: Panel Mount
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6A (AC), 4A (DC)
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Actuator Type: Standard Round
Termination Style: Solder Lug
Panel Cutout Dimensions: Circular - 12.50mm Dia
Electrical Life: 25,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 17.50mm
Bushing Thread: M12 x 1
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches SPDT ON-NONE-ON
NKK Series M miniature toggle switches are built to function most anywhere you put them. Antirotation, antijamming design protects contacts from damage due to excessive forces on the actuator. High insulating barriers increase isolation of circuits in multipole devices and provide added protection to contact points. Epoxy sealed terminals prevent entry of solder flux and other contaminants.
| NKK Switches | New Yorker Electronics Co., Inc. | Win Source Electronics | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012B2B1W01 | 2300-M2012B2B1W01 | 1376001-M2012B2B1W01 | M2012B2B1W01 | M2012B2B1W01 | 10X5856 | M2012B2B1W01 | 70192118 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Switches - Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches | SWITCH, TOGGLE, SUBMINIATURE, LARGE LEVER, BUSHING W/SOLDER LUG TERMINALS |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | On-None-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | Solder Terminals | ||||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps | 4 to 6 amps |