BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-ON .453 LRG BAT 12MM BSHNG SLDR LUG
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012BB1G01 | 2300-M2012BB1G01 | M2012BB1G01-ND | M2012BB1G01 | M2012BB1G01 | M2012BB1G01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |