The M2011SS1W03-BA is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a single-pole, single-throw (SPST) circuit with a .413" (10.5mm) small bat toggle and a .350" (8.9mm) threaded bushing with keyway. The switch has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contact material, with 10 milliohms maximum contact resistance and 1,000 megohms minimum insulation resistance. The operating temperature range is -30°C to +85°C. The switch meets UL and CSA standards when ordered with appropriate markings and features epoxy-sealed terminals. The actuator has an antirotation design and a 25° angle of throw. Mounting torque for the bushing is 1.5 Nm with a double nut or 0.7 Nm with a single nut.
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPST Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPST 6A 125V
Toggle Switches ON-OFF .413 BAT .350 BUSHING PC BLACK CAP
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011SS1W03-BA | M2011SS1W03-BA | M2011SS1W03-BA-ND | 2300-M2011SS1W03-BA | M2011SS1W03-BA | M2011SS1W03-BA |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin |