Toggle Switches ON-ON .413 BAT .350 BUSHNG PC GRN CAP 6A
SWITCH TOGGLE SPDT 6A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | M2012SS1W03-CF | M2012SS1W03-CF |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | PC Pin |
| Standards / Compliances | RoHS | |
| Toggle Actuator | Standard Round with Cap | |
| Momentary Contact Switch Function | On-On |