The M2012ES2W03 is a three-pole, bushing-mount miniature toggle switch with a flat lever and silver-plated contacts, designed for resistive loads at 6A at 125V AC and 3A at 250V AC. It features a 25° angle of throw, a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. The switch has silver contacts with 10 milliohms maximum contact resistance, 1,000 megohms minimum insulation resistance, and 1,500V AC dielectric strength between contacts and case. It operates from -30°C to +85°C and meets IP67 sealing when ordered with splashproof bushing options. Terminal soldering requires the lever to be in the OFF position. Mounting torque is 1.5 Nm for single nut or 3.0 Nm for double nut configurations. UL and CSA recognition require specific ordering codes.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches 6A @ 125V AC SPDT ON-ON
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012ES2W03 | M2012ES2W03 | 2300-M2012ES2W03 | M2012ES2W03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Screw Terminals |