The M2012LL1W03-C is a bushing-mount miniature toggle switch from the Series M, designed for resistive and logic-level applications. It features a locking lever with a 0.291-inch (7.4 mm) threaded bushing and keyway, and a silver alloy contact system rated for 6A at 125V AC and 3A at 250V AC. The switch has a 25° angle of throw, operates within a temperature range of -30°C to +85°C, and meets UL94V-0 flammability standards. Its case is molded from diallyl phthalate resin, terminals are epoxy sealed, and the antirotation design prevents lever misalignment. The device meets UL and CSA certifications when ordered with appropriate markings. The physical dimensions align with the Series M bushing-mount configuration, with a 0.106-inch (2.7 mm) terminal diameter and 0.200-inch (5.08 mm) terminal spacing.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON LOCKNG LVR .29 BUSHING PC RED CAP
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012LL1W03-C | M2012LL1W03-C | 2300-M2012LL1W03-C | M2012LL1W03-C | M2012LL1W03-C |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps |