Toggle Switch SPDT Panel Mount
Toggle Switches ON-ON .689 LRG BAT 12MM BSHNG SLDR LUG
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-1780-ND | M2012B2B1G01 | M2012B2B1G01 | 10X5852 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |