The M2012TXG30-FA is a single-pole, double-throw, ON-OFF-ON miniature rocker switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, designed for printed circuit board mounting with vertical right-angle terminals. The switch features a stainless steel actuator clip and frame, a UL94V-0 rated diallyl phthalate case, and epoxy-sealed terminals to prevent flux ingress. It has a 25° throw angle, 50,000 operation mechanical life, and 50,000 electrical life. Operating temperature ranges from -30°C to +85°C, with dielectric strength of 1,500V AC between contacts and case, and insulation resistance of 1,000 megohms minimum at 500V DC. Dimensions include a 3.81mm wide actuator and 12.7mm terminal pitch. The part meets UL and CSA standards when ordered with appropriate markings.
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
Toggle Switches MINIATURE ROCKER MULTI-FUNCTION
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches | Rocker Switches |
| Product Number | M2012TXG30-FA | M2012TXG30-FA-ND | 2300-M2012TXG30-FA | M2012TXG30-FA | M2012TXG30-FA | M2012TXG30-FA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |