The M2012TXG30-DA is a single-pole, double-throw, ON-OFF-ON miniature rocker switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, mounted via right-angle PC terminals with support. It features a stainless steel frame and a diallyl phthalate resin case rated UL94V-0. Dimensions are 12.7mm wide, 14.35mm high, and 13.0mm deep, with 0.8mm diameter terminals spaced in a 3.81mm pitch. The switch operates from -30°C to +85°C and survives 50G shock and vibration up to 55Hz with 1.5mm amplitude. Electrical life is rated at 50,000 operations, insulation resistance exceeds 1,000 MΩ, and dielectric strength is 1,500V AC between contacts and case. Soldering requires manual or wave methods per the profile for gold contacts, with the actuator in the center (OFF) position.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, BLACK; Switch Operation:On-None-On
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG30-DA | M2012TXG30-DA | 2300-M2012TXG30-DA | 360-2251-ND | 10X6296 | M2012TXG30-DA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switch, Rocker, Spdt, 0.1A, 28Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |