The M2012S2D1W01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a 0.200" (5.08mm) bat toggle, a 0.350" (8.9mm) threaded splashproof bushing with D-flat, and silver alloy contacts rated for 6A at 125V AC and 3A at 250V AC resistive load. The switch has a 25° angle of throw, operates between -30°C and +85°C, and meets IP67 sealing standards per IEC60529 due to its splashproof bushing. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. It includes antirotation and antijamming designs, with a mechanical life of 100,000 operations and an electrical life of 25,000 operations at rated load. Mounting requires 1.5Nm (13 lb·in) torque with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2D1W01 | M2012S2D1W01 | 2300-M2012S2D1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount |