The M2011SS1A01-BA is a bushing mount miniature toggle switch with a single pole, single throw (SPST) circuit, small bat toggle, and a .350" (8.9mm) threaded bushing with keyway. It has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw, operates from -30°C to +85°C, and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mounting torque is 1.5 Nm with a double nut or 0.7 Nm with a single nut. The bushing is not splashproof.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPST 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011SS1A01-BA | 2300-M2011SS1A01-BA | M2011SS1A01-BA | M2011SS1A01-BA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug |