The M2012TXW41-DC is a bracket PC mount miniature rocker switch with a SPDT ON-OFF-ON circuit, silver alloy contacts rated at 6A at 125V AC and 3A at 250V AC, and vertical PC terminals with support. It features a stainless steel actuator clip and frame, a diallyl phthalate resin case with UL94V-0 flammability rating, epoxy-sealed terminals to prevent flux ingress, and operates within a temperature range of -30°C to +85°C. The switch meets UL and CSA standards when ordered with the appropriate markings, and has an electrical life of 25,000 operations for silver contacts. The frame dimensions accommodate a .365 inch wide rocker.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXW41-DC | M2012TXW41-DC | 2300-M2012TXW41-DC |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical |