The M2012S3S2W40 is a three-pole, ON-NONE-ON circuit miniature toggle switch with a .256" (6.5mm) flatted bat toggle, .350" (8.9mm) threaded bushing with keyway, and gold contacts rated for 0.4VA max at 28V AC/DC. It features vertical printed circuit terminals with .150" (3.81mm) spacing. The switch dimensions are 0.200" wide, 0.270" high, 0.315" deep for the base, 0.565" overall length, and 0.100" terminal pitch, with a 0.189" (4.8mm) mounting bracket. The housing measures 0.244" in height and 0.512" in length. The contacts are not nickel plated. The switch is not marked with UL, cULus, or CSA unless specified.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches ON-ON SPDT RA PCMNT
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S3S2W40 | 2300-M2012S3S2W40 | M2012S3S2W40 | M2012S3S2W40 | M2012S3S2W40 | 10X6156 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | Screw Terminals | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |