The M2012SA2W13-BC is a miniature toggle switch from the Series M, designed for bracket PC mount applications with a 2-pole, single-throw (SPDT) ON-NONE-ON circuit. It features a .413" (10.5mm) small bat toggle with a .280" (7.1mm) smooth bushing and keyway, and silver contacts rated for 6A at 125V AC and 3A at 250V AC. The switch includes a black conical cap and .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket. All dimensional and rating data align with Series M specifications as documented.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SA2W13-BC | 2300-M2012SA2W13-BC | M2012SA2W13-BC | M2012SA2W13-BC |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps |