The M2012SS1G02 is a bushing mount miniature toggle switch from the Series M, designed for low-power and resistive load applications in control systems. It features a small bat toggle (S2, 5.08mm), a threaded bushing (8.9mm) with keyway, and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. The switch has a 25° angle of throw, operates from -30°C to +85°C, and meets UL94V-0 flammability standards. The case is made of diallyl phthalate resin, terminals are epoxy sealed, and the antirotation design prevents misalignment. Mounting torque is 1.5Nm for double nut or 0.7Nm for single nut. The unit complies with UL and CSA certifications when ordered with appropriate markings. Physical dimensions align with the Series M bushing mount profile, with a 1.4mm grip length and terminal spacing of 2.54mm.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .413 BAT .350 BSHING QUICK CONNECT
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS1G02 | M2012SS1G02 | 2300-M2012SS1G02 | M2012SS1G02 | M2012SS1G02 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Quick Connect - 0.062\" (1.5mm) | ||
| Current Rating | 0.4000 amps | 0.1000 amps |