The M2011SS1W01-BB is a bushing-mount miniature toggle switch from the Series M, designed for resistive and logic-level applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate case rated UL94V-0. The switch has a 25° angle of throw, silver-plated contacts rated for 6A at 125V AC and 3A at 250V AC, and a contact resistance of 10 milliohms maximum. It operates within a temperature range of -30°C to +85°C and meets IP67 sealing when ordered with splashproof bushings. The device includes epoxy-sealed terminals and an antirotation design. Mounting requires 1.5Nm torque for single-nut installations. It is UL and CSA recognized when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches Series M20 Miniature Bushing Mount
SWITCH TOGGLE SPST 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011SS1W01-BB | 2300-M2011SS1W01-BB | M2011SS1W01-BB | M2011SS1W01-BB | M2011SS1W01-BB |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug |