The M2011BB1W01 is a bushing mount miniature toggle switch from Series M, featuring a small bat toggle (0.201" diameter), locking lever, and large bushing (0.472" threaded with keyway). It has a brass toggle with chrome plating, stainless steel frame, and a UL94V-0 rated diallyl phthalate case. Contacts are silver-plated, rated for 6A at 125V AC and 3A at 250V AC, with 10 milliohms contact resistance and 1,000 megohms insulation resistance. Mechanical life is 100,000 operations, with 25° angle of throw. Operating temperature ranges from -30°C to +85°C. Mounting torque is 3.0 Nm for the large bushing. UL and CSA recognition requires explicit ordering with markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPST Panel Mount
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPST 6A 125V
Toggle Switches ON-NONE-OFF SPST
NKK Series M miniature toggle switches are built to function most anywhere you put them. Antirotation, antijamming design protects contacts from damage due to excessive forces on the actuator. High insulating barriers increase isolation of circuits in multipole devices and provide added protection to contact points. Epoxy sealed terminals prevent entry of solder flux and other contaminants.
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011BB1W01 | 2300-M2011BB1W01 | M2011BB1W01 | M2011BB1W01-ND | 10X5777 | M2011BB1W01 | M2011BB1W01 | 70192111 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches | SWITCH, TOGGLE, SUBMINIATURE, LARGE LEVER, BUSHING W/SOLDER LUG TERMINALS,SPST |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-Off | On-None-Off | |||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | Solder Terminals |