The M2012S2A2W30 is a single-pole, double-throw (SPDT), angle-mounted miniature toggle switch with a .200" (5.08mm) bat toggle, smooth bushing with keyway, and right-angle PC terminals spaced .150" (3.81mm) apart. It features silver contacts rated for 6A at 125V AC and 3A at 250V AC, and it is designed for vertical or right-angle PCB mounting. The switch has an ON-NONE-ON circuit configuration and is supplied without UL, cULus, or CSA marking unless specified.
Toggle Switch SPDT Through Hole, Right Angle
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, SPDT, 6A, 125VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:6A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT ON-NONE-ON
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2A2W30 | 360-1794-ND | 2300-M2012S2A2W30 | M2012S2A2W30 | 109699313 | M2012S2A2W30 | M2012S2A2W30 | 10X6106 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switch | Switches - Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps | 6 amps |