The M2012S2A2G13 is a single-pole, double-throw (SPDT) miniature toggle switch with a .413" (10.5mm) small bat toggle, .350" (8.9mm) smooth bushing with keyway, gold contacts rated for 0.4VA max at 28V AC/DC, .250" (6.35mm) straight PC terminals, and a .465" (11.8mm) bracket. The switch is non-illuminated and configured for ON-NONE-ON circuit operation. Toggle length is based on the .350" bushing; using a .280" bushing increases the toggle length by .070". Dimensions conform to the Series M bracket PC mount design, with terminal and bracket lengths as specified for code 13.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
Toggle Switches SPDT ON-NONE-ON
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2A2G13 | 2300-M2012S2A2G13 | M2012S2A2G13 | M2012S2A2G13 | M2012S2A2G13 | 10X6096 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | |||
| Current Rating | 0.4000 amps | 0.1000 amps | 0.1000 amps |