The M2012TXW25-DA is a bracket PC mount miniature rocker switch from the M series, featuring a SPDT ON-OFF-ON circuit with silver contacts rated for 6A at 125V AC and 3A at 250V AC. It has a narrow frame with vertical PC terminals and a .365" (9.27mm) wide actuator. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, terminals are epoxy sealed, and the switch supports wave or manual soldering with the actuator in the OFF position. Electrical life is 25,000 operations, mechanical life is 50,000 operations, and it operates from -30°C to +85°C. The switch meets UL and CSA standards when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
Rocker Switch SPDT 6A (AC), 4A (DC) 125V Through Hole
SWITCH ROCKER SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXW25-DA | 2300-M2012TXW25-DA | M2012TXW25-DA | M2012TXW25-DA-ND | M2012TXW25-DA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | ||||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |