NKK Switches Bushing Mount Miniature Toggle M2012B2B3W01-VC

Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Description
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2012B2B3W01-VC is a bushing-mount miniature toggle switch from the Series M, designed for resistive and logic-level applications. It features a large bat lever (B2) with a splashproof bushing (B3) meeting IP67 of IEC60529, and silver alloy contacts (W). The switch has an electrical capacity of 6A at 125V AC and 3A at 250V AC for resistive loads, and 0.4VA maximum at 28V AC/DC for logic-level operation. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The operating temperature range is -30°C to +85°C. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Mounting torque is 1.5Nm for a single nut. Terminals are epoxy sealed and designed for PC mounting with vertical .100" (2.54mm) spacing.

Datasheet Summary
Powered by GS/AI

The M2012B2B3W01-VC is a bushing-mount miniature toggle switch from the Series M, designed for resistive and logic-level applications. It features a large bat lever (B2) with a splashproof bushing (B3) meeting IP67 of IEC60529, and silver alloy contacts (W). The switch has an electrical capacity of 6A at 125V AC and 3A at 250V AC for resistive loads, and 0.4VA maximum at 28V AC/DC for logic-level operation. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The operating temperature range is -30°C to +85°C. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Mounting torque is 1.5Nm for a single nut. Terminals are epoxy sealed and designed for PC mounting with vertical .100" (2.54mm) spacing.

Suppliers

Company
Product
Description
Supplier Links
Bushing Mount Miniature Toggle - M2012B2B3W01-VC - NKK Switches
Scottsdale, AZ, United States
Bushing Mount Miniature Toggle
M2012B2B3W01-VC
Bushing Mount Miniature Toggle M2012B2B3W01-VC
Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front Panel Epoxy Sealed Solder Lug Terminals
  • Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H.
  • M Series Miniature Toggle
  • Splashproof Boot & Switch Achieve IP65 Rating at Front Panel
  • Epoxy Sealed Solder Lug Terminals
Supplier's Site Datasheet
Toggle Switches 2300-M2012B2B3W01-VC
BUSHING MOUNT MINIATURE TOGGLE

BUSHING MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet
Rocker & Toggle Switches - M2012B2B3W01-VC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
M2012B2B3W01-VC
Rocker & Toggle Switches M2012B2B3W01-VC
BUSHING MOUNT MINIATURE TOGGLE

BUSHING MOUNT MINIATURE TOGGLE

Buy Now
Shenzhen, China
Switches - Toggle Switches
M2012B2B3W01-VC
Switches - Toggle Switches M2012B2B3W01-VC
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
M2012B2B3W01-VC
Toggle Switches M2012B2B3W01-VC
Toggle Switches ON-ON .689 BAT SLDER SPLPRF BSHG RED CAP

Toggle Switches ON-ON .689 BAT SLDER SPLPRF BSHG RED CAP

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number M2012B2B3W01-VC 2300-M2012B2B3W01-VC M2012B2B3W01-VC M2012B2B3W01-VC M2012B2B3W01-VC
Product Name Bushing Mount Miniature Toggle Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Panel Mount Solder Terminals; Solder Lug Screw Terminals
Current Rating 4 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A11JW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A18JH-JC - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Rocker & Toggle Switches - A18JV1 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Subminiature Fully Illuminated Toggle - B12JJPF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers