Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-ON LOCKING LEVER SMOOTH BSHNG BRKT PC
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:M Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-2993-ND | M2012LL2G13 | M2012LL2G13 | 10X5944 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 28Vac/dc, Th; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |