The M2012SS2W03 is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a single-pole, double-throw (SPDT) circuit with a 0.200" (5.08mm) bat lever and a .350" (8.9mm) threaded bushing with keyway. The switch has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with a contact resistance of 10 milliohms maximum. It operates from -30°C to +85°C, withstands 1,500V AC dielectric strength between contacts and case, and has a mechanical life of 100,000 operations. Solder terminals are epoxy sealed, and the switch meets UL and CSA certifications when ordered with appropriate markings. The angle of throw is 25°.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .413 BAT .350 BUSHING PC TERMINAL
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012SS2W03 | 2300-M2012SS2W03 | M2012SS2W03 | M2012SS2W03 | M2012SS2W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |