Toggle Switch SPDT Panel Mount, Right Angle, Vertical
Toggle Switches ON-ON LOCKING LEVER 1/4" BUSHING VERT PC
SWITCH TOGGLE SPDT 0.4VA 28V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 360-3793-ND | M2012LL1G45 | M2012LL1G45 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |