The M2012B2B1G03 is a bushing mount miniature toggle switch from the Series M, featuring a large bat lever (17.5mm) and a splashproof bushing (B3) with D-flat design, meeting IP67 per IEC60529. It has a 25° angle of throw, a diallyl phthalate case with UL94V-0 flammability rating, and epoxy-sealed terminals. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver contacts, with 50,000 operations minimum electrical life. Operating temperature ranges from -30°C to +85°C. Mounting requires 1.5Nm torque with a double nut. The switch is recognized by UL and certified by CSA when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .689 LRG BAT 12MM BUSHING PC TERM
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012B2B1G03 | M2012B2B1G03 | M2012B2B1G03-ND | 2300-M2012B2B1G03 | M2012B2B1G03 | M2012B2B1G03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |