The M2012TXG41-EA is a bracket PC mount miniature rocker switch with a single pole, double throw (SPDT), ON-OFF-ON circuit, gold contacts rated for 0.4VA maximum at 28V AC/DC, and vertical PC terminals with support. It features a .150" (3.81mm) wide red rocker, a stainless steel actuator clip and frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw, 1,500V AC dielectric strength between contacts and case, and operates from -30°C to +85°C. Terminals are epoxy sealed to prevent flux ingress, and the switch complies with UL and CSA standards when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG41-EA | 2300-M2012TXG41-EA | M2012TXG41-EA | M2012TXG41-EA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Type | Rocker; Toggle | |||
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | ||
| Current Rating | 0.4000 amps |