NKK Switches Bushing Mount Miniature Toggle M2011S3S1G01

Description
M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Description
M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2011S3S1G01 is a bushing mount miniature toggle switch from the Series M, designed for low-power applications with gold-plated contacts. It features a small toggle (S3, 6.5mm bat), a 8.9mm threaded bushing with keyway (S1), and gold-plated contacts (G), supporting a logic level rating of 0.4VA maximum at 28V AC/DC. The case is made of diallyl phthalate resin (UL94V-0), with a brass toggle and stainless steel frame. The switch operates within a temperature range of -30°C to +85°C and has a 25° angle of throw. Mounting torque is 1.5Nm for single nut or 3.0Nm for double nut. Terminals are epoxy sealed and compatible with vertical PC mounting. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. The switch meets UL and CSA certifications when ordered with appropriate marking.

Datasheet Summary
Powered by GS/AI

The M2011S3S1G01 is a bushing mount miniature toggle switch from the Series M, designed for low-power applications with gold-plated contacts. It features a small toggle (S3, 6.5mm bat), a 8.9mm threaded bushing with keyway (S1), and gold-plated contacts (G), supporting a logic level rating of 0.4VA maximum at 28V AC/DC. The case is made of diallyl phthalate resin (UL94V-0), with a brass toggle and stainless steel frame. The switch operates within a temperature range of -30°C to +85°C and has a 25° angle of throw. Mounting torque is 1.5Nm for single nut or 3.0Nm for double nut. Terminals are epoxy sealed and compatible with vertical PC mounting. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. The switch meets UL and CSA certifications when ordered with appropriate marking.

Suppliers

Company
Product
Description
Supplier Links
Bushing Mount Miniature Toggle - M2011S3S1G01 - NKK Switches
Scottsdale, AZ, United States
Bushing Mount Miniature Toggle
M2011S3S1G01
Bushing Mount Miniature Toggle M2011S3S1G01
M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale location

M2012WBW01-WL

  • 12mm diameter threaded D-flat bushing
  • Internal o-ring & external rubber washer
  • Waterproof boot at base of toggle
  • Operating temperature –30°C ~ +85°C
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Rocker & Toggle Switches - M2011S3S1G01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
M2011S3S1G01
Rocker & Toggle Switches M2011S3S1G01
BUSHING MOUNT MINIATURE TOGGLE

BUSHING MOUNT MINIATURE TOGGLE

Buy Now
Toggle Switches 2300-M2011S3S1G01
BUSHING MOUNT MINIATURE TOGGLE

BUSHING MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet
Toggle Switches - 360-3729-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
360-3729-ND
Toggle Switches 360-3729-ND
Toggle Switch SPST Panel Mount

Toggle Switch SPST Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
M2011S3S1G01
Toggle Switches M2011S3S1G01
Toggle Switches ON-OFF .256 BAT .350 BSHNG SOLDR LUG .4VA

Toggle Switches ON-OFF .256 BAT .350 BSHNG SOLDR LUG .4VA

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
M2011S3S1G01
Switches - Toggle Switches M2011S3S1G01
SWITCH TOGGLE SPST 0.4VA 28V

SWITCH TOGGLE SPST 0.4VA 28V

Supplier's Site
Switch, Toggle, Spst, 0.1A, 28Vac; Switch Operation Nkk Switches - 10X5839 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 0.1A, 28Vac; Switch Operation Nkk Switches
10X5839
Switch, Toggle, Spst, 0.1A, 28Vac; Switch Operation Nkk Switches 10X5839
SWITCH, TOGGLE, SPST, 0.1A, 28VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 0.1A, 28VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number M2011S3S1G01 M2011S3S1G01 2300-M2011S3S1G01 360-3729-ND M2011S3S1G01 M2011S3S1G01 10X5839
Product Name Bushing Mount Miniature Toggle Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Spst, 0.1A, 28Vac; Switch Operation Nkk Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On-Off On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Panel Mount Solder Terminals Screw Terminals Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A28KP-BA - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12JV-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A12KB1-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A15KB1-BH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers