Toggle Switches SPDT ON-NONE-ON
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH, TOGGLE, SPDT, 6A, 125VAC, SWITCH OPERATION ON-ON, CONTACT CONFIGURATION SPDT, ILLUMINATION NON ILLUMINATED, PRODUCT RANGE ,CONTACT CURRENT MAX 6A, SWITCH MOUNTING PANEL MOUNT, CONTACT VOLTAGE AC NOM 125V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH TOGGLE SPDT 6A 125V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2012S2A2W13 | 10X6102 | 100773667 | M2012S2A2W13 |
| Product Name | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switch | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | ON - NONE - ON | On-On | ||
| Terminal Type | Screw Terminals | PC Pin | ||
| Standards / Compliances | RoHS | RoHS | ||
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |