Toggle Switches ON-ON .413 BAT .350 BUSHING RA PC W/UL
SWITCH TOGGLE SPDT 0.4VA 28V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | M2012SS2G30/U | M2012SS2G30/U |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Terminal Type | Screw Terminals | PC Pin |
| Standards / Compliances | RoHS | |
| Current Rating | 0.1000 amps | |
| Toggle Actuator | Standard Round |