The M2012TXW41-EA is a bracket PC mount miniature rocker switch with an SPDT ON-OFF-ON circuit, gold-over-silver contacts rated for 6A at 125V AC and 0.4VA maximum at 28V AC/DC, and vertical PC terminals with support. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. The actuator has a 25° throw, and the switch operates from -30°C to +85°C. It supports panel mounting via bracket, and its frame is designed for a .365 in (9.27 mm) wide actuator. The switch meets UL and CSA certification requirements when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXW41-EA | 2300-M2012TXW41-EA | M2012TXW41-EA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical |