The M2012TXG15 is a bracket PC mount miniature rocker switch from the Series M, featuring a SPDT ON-OFF-ON circuit with gold contacts rated for 0.4VA maximum at 28V AC/DC. It has a narrow actuator frame (TX) with vertical PC terminals and epoxy-sealed solder lugs to prevent flux ingress. The switch is constructed with a UL94V-0 rated diallyl phthalate case, stainless steel actuator and frame, and operates within a temperature range of -30°C to +85°C. It meets UL and CSA recognized standards when ordered with proper marking, and offers a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. The switch supports panel mounting via bracket PC mount configuration with a 9.27mm wide rocker.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG15 | M2012TXG15 | 2300-M2012TXG15 |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole |